☰
EVALPM6680
EVALPM6680
Obsolete
Description:  BOARD EVALUATION FOR PM6680
Manufacturer:  STMicroelectronics
Datasheet:   EVALPM6680 Datasheet
History Price: Obsolete
In Stock: 1840
EVALPM6680 vs EVALTSM1052
Series
-
VIPER?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Primary and Secondary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
13.25 W
3 W
Current - Output
1.05V, 1.5V, 5V
5.1V
Voltage - Input
5A, 5A, 100mA
600mA
Regulator Topology
6V ~ 28V
90 ~ 264 VAC
Frequency - Switching
Buck
Flyback
Board Type
200kHz, 300kHz
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM6680
TSM1052, VIPer12A