☰
EVALPM6680A
EVALPM6680A
Obsolete
Description:  EVAL BOARD FOR PM6680A
Manufacturer:  STMicroelectronics
Datasheet:   EVALPM6680A Datasheet
History Price: Obsolete
In Stock: 18120
EVALPM6680A vs EVAL6928D
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
10.5 W
-
Current - Output
1.8V, 3.3V, 5V
0.6V ~ 5.5V
Voltage - Input
2.5A, 2.5A, 100mA
800mA
Regulator Topology
6V ~ 36V
2V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
200kHz, 300kHz
1.4MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM6680A
L6928