EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 47600
EVALPM8800A-HP vs EVAL-LT8350-AZ
Series
-
Silent Switcher?
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
20 W
12V
Current - Output
5V
2.5A
Voltage - Input
4A
3V ~ 40V
Regulator Topology
30V ~ 60V
Buck-Boost
Frequency - Switching
Flyback
350kHz
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
PM8800A
-