☰
EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 29760
EVALPM8800A-HP vs EVAL5973AD
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
20 W
1.235V ~ 35V
Current - Output
5V
2A
Voltage - Input
4A
4.4V ~ 36V
Regulator Topology
30V ~ 60V
Buck
Frequency - Switching
Flyback
500kHz
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5973A
Power - Output
PM8800A
-