☰
EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 38080
EVALPM8800A-HP vs EVAL6668-STB
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
AC/DC, Primary Side
Outputs and Type
1, Isolated
4, Isolated
Voltage - Output
20 W
40 W
Current - Output
5V
5V, 12V, 1.8V, 3.3V
Voltage - Input
4A
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
30V ~ 60V
90 ~ 264 VAC
Frequency - Switching
Flyback
Flyback
Board Type
250kHz
65kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM8800A
L6668