EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 47600
EVALPM8800A-HP vs EVALPS540140ATOBO1
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
20 W
-
Current - Output
5V
0.25V ~ 5.1V
Voltage - Input
4A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
30V ~ 60V
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
250kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM8800A
IRPS5401