Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR PM8800A
Manufacturer:
STMicroelectronics
Datasheet:
EVALPM8800A-HP Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALPM8800A-HP vs EVALQRCICE2QR2280ZTOBO1
Part No
EVALPM8800A-HP
EVALQRCICE2QR2280ZTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
CoolMOS?, CoolSET?-Q1
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
20 W
20 W
Current - Output
5V
5V
Voltage - Input
4A
4A
Regulator Topology
30V ~ 60V
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
250kHz
65kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM8800A
ICE2QR2280Z