EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 47600
EVALPM8800A-HP vs EVALSF3-ICE3A5565P
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
20 W
100 W
Current - Output
5V
18V
Voltage - Input
4A
5.56A
Regulator Topology
30V ~ 60V
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
250kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM8800A
ICE3A5565