☰
EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 17240
EVALPM8800A-HP vs EVALSF3-ICE3DS01
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
20 W
28 W
Current - Output
5V
5V, 12V
Voltage - Input
4A
2A, 1.5A
Regulator Topology
30V ~ 60V
90 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
250kHz
110kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM8800A
ICE3DS01