EVALPS540125ATOBO1
EVALPS540125ATOBO1
Active
Description:  EVAL IRPS5401
Manufacturer:  Infineon Technologies
History Price: $123.72
In Stock: 14000
EVALPS540125ATOBO1 vs EVAL-PSR01B-35W
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
48V
Current - Output
0.25V ~ 5.1V
730mA
Voltage - Input
4A, 4A, 2A, 2A, 500mA
90 ~ 265 VAC
Regulator Topology
6V ~ 12V
Flyback
Frequency - Switching
Buck
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
HVLED001B, STF10LN80K5
Power - Output
IRPS5401
35 W