Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALPS540125ATOBO1
EVALPS540125ATOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL IRPS5401
Manufacturer:
Infineon Technologies
Datasheet:
EVALPS540125ATOBO1 Datasheet
History Price: $123.72
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALPS540125ATOBO1 vs EVALSF2-ICE2A365
Part No
EVALPS540125ATOBO1
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
CoolSET?F2
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
40 W
Current - Output
0.25V ~ 5.1V
16V
Voltage - Input
4A, 4A, 2A, 2A, 500mA
2.5A
Regulator Topology
6V ~ 12V
85 ~ 270 VAC
Frequency - Switching
Buck
Flyback
Board Type
-
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRPS5401
ICE2A365