EVALPS540140ATOBO1
EVALPS540140ATOBO1
Active
Description:  EVAL IRPS5401
Manufacturer:  Infineon Technologies
History Price: $66.28
In Stock: 30400
EVALPS540140ATOBO1 vs EVAL-ADUM5020EBZ
Series
-
IsoPower?, iCoupler?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
0.25V ~ 5.1V
100mA
Voltage - Input
4A, 4A, 2A, 2A, 500mA
5V
Regulator Topology
6V ~ 12V
-
Frequency - Switching
Buck
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM5020
Power - Output
IRPS5401
-