EVALPS540140ATOBO1
EVALPS540140ATOBO1
Active
Description:  EVAL IRPS5401
Manufacturer:  Infineon Technologies
History Price: $66.28
In Stock: 30400
EVALPS540140ATOBO1 vs EVAL-L5963Q
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
5, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1.2V, 3.3V, 5V
Current - Output
0.25V ~ 5.1V
3A, 3A, 250mA
Voltage - Input
4A, 4A, 2A, 2A, 500mA
3.5V ~ 26V
Regulator Topology
6V ~ 12V
Buck
Frequency - Switching
Buck
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
IRPS5401
-