EVALPS540140ATOBO1
EVALPS540140ATOBO1
Active
Description:  EVAL IRPS5401
Manufacturer:  Infineon Technologies
History Price: $66.28
In Stock: 30400
EVALPS540140ATOBO1 vs EVALSF2-ICE2B765P
Series
-
CoolSET?F2
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
80 W
Current - Output
0.25V ~ 5.1V
24V
Voltage - Input
4A, 4A, 2A, 2A, 500mA
3.3A
Regulator Topology
6V ~ 12V
85 ~ 270 VAC
Frequency - Switching
Buck
Flyback
Board Type
-
67kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRPS5401
ICE2B765