Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALPS540140ATOBO1
EVALPS540140ATOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL IRPS5401
Manufacturer:
Infineon Technologies
Datasheet:
EVALPS540140ATOBO1 Datasheet
History Price: $66.28
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALPS540140ATOBO1 vs EVALTSM1052
Part No
EVALPS540140ATOBO1
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
-
VIPER?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
3 W
Current - Output
0.25V ~ 5.1V
5.1V
Voltage - Input
4A, 4A, 2A, 2A, 500mA
600mA
Regulator Topology
6V ~ 12V
90 ~ 264 VAC
Frequency - Switching
Buck
Flyback
Board Type
-
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRPS5401
TSM1052, VIPer12A