EVALPS5401INTTOBO1
EVALPS5401INTTOBO1
Active
Description:  EVAL IRPS5401
Manufacturer:  Infineon Technologies
History Price: $124.51
In Stock: 46800
EVALPS5401INTTOBO1 vs EVAL-LT8350-AZ
Series
-
Silent Switcher?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
0.25V ~ 5.1V
2.5A
Voltage - Input
4A, 4A, 2A, 2A, 500mA
3V ~ 40V
Regulator Topology
6V ~ 12V
Buck-Boost
Frequency - Switching
Buck
350kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
IRPS5401
-