Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALPS5401INTTOBO1
EVALPS5401INTTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL IRPS5401
Manufacturer:
Infineon Technologies
Datasheet:
EVALPS5401INTTOBO1 Datasheet
History Price: $124.51
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALPS5401INTTOBO1 vs EVALPM8800A-HP
Part No
EVALPS5401INTTOBO1
EVALPM8800A-HP
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
20 W
Current - Output
0.25V ~ 5.1V
5V
Voltage - Input
4A, 4A, 2A, 2A, 500mA
4A
Regulator Topology
6V ~ 12V
30V ~ 60V
Frequency - Switching
Buck
Flyback
Board Type
-
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRPS5401
PM8800A