EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
Description:  36W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $132.56
In Stock: 28800
EVALQRSICE2QS03GTOBO1 vs EVAL-ADUM5028EBZ
Series
-
IsoPower?, iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
36 W
3.3V or 5V
Current - Output
12V
60mA
Voltage - Input
3A
5V
Regulator Topology
85 ~ 265 VAC
-
Frequency - Switching
Flyback
-
Board Type
38kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM5028
Power - Output
ICE2QS03G
-