EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
Description:  36W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $132.56
In Stock: 28800
EVALQRSICE2QS03GTOBO1 vs EVAL-L5963Q
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
36 W
1.2V, 3.3V, 5V
Current - Output
12V
3A, 3A, 250mA
Voltage - Input
3A
3.5V ~ 26V
Regulator Topology
85 ~ 265 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
38kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
ICE2QS03G
-