EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
Description:  36W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $132.56
In Stock: 28800
EVALQRSICE2QS03GTOBO1 vs EVAL-LT8604-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
36 W
4.85V ~ 5.15V
Current - Output
12V
120mA
Voltage - Input
3A
5.9V ~ 42V
Regulator Topology
85 ~ 265 VAC
Buck
Frequency - Switching
Flyback
700kHz
Board Type
38kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8604
Power - Output
ICE2QS03G
-