Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
36W SMPS EVALUATION BOARD USING
Manufacturer:
Infineon Technologies
Datasheet:
EVALQRSICE2QS03GTOBO1 Datasheet
History Price: $132.56
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALQRSICE2QS03GTOBO1 vs EVALPS540125ATOBO1
Part No
EVALQRSICE2QS03GTOBO1
EVALPS540125ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
36 W
-
Current - Output
12V
0.25V ~ 5.1V
Voltage - Input
3A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
85 ~ 265 VAC
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
38kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2QS03G
IRPS5401