Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
36W SMPS EVALUATION BOARD USING
Manufacturer:
Infineon Technologies
Datasheet:
EVALQRSICE2QS03GTOBO1 Datasheet
History Price: $132.56
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALQRSICE2QS03GTOBO1 vs EVALSF3-ICE3DS01
Part No
EVALQRSICE2QS03GTOBO1
EVALSF3-ICE3DS01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
36 W
28 W
Current - Output
12V
5V, 12V
Voltage - Input
3A
2A, 1.5A
Regulator Topology
85 ~ 265 VAC
90 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
38kHz
110kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2QS03G
ICE3DS01