Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2A0565Z-12
EVALSF2-ICE2A0565Z-12
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2A0565Z 10W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2A0565Z-12 Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2A0565Z-12 vs EVAL-L5963
Part No
EVALSF2-ICE2A0565Z-12
EVAL-L5963
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolSET?F2
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
10 W
1.2V, 3.3V, 5V
Current - Output
5V
3A, 3A, 250mA
Voltage - Input
2A
3.5V ~ 26V
Regulator Topology
85 ~ 270 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
ICE2A0565
-