EVALSF2-ICE2A0565Z-12
EVALSF2-ICE2A0565Z-12
Obsolete
Description:  BOARD DEMO ICE2A0565Z 10W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 45200
EVALSF2-ICE2A0565Z-12 vs EVALPM8800A-HP
Series
CoolSET?F2
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
10 W
20 W
Current - Output
5V
5V
Voltage - Input
2A
4A
Regulator Topology
85 ~ 270 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
100kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A0565
PM8800A