EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
Description:  BOARD DEMO ICE2A365 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 11600
EVALSF2-ICE2A365 vs EVAL-PSR01B-35W
Series
CoolSET?F2
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
48V
Current - Output
16V
730mA
Voltage - Input
2.5A
90 ~ 265 VAC
Regulator Topology
85 ~ 270 VAC
Flyback
Frequency - Switching
Flyback
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
HVLED001B, STF10LN80K5
Power - Output
ICE2A365
35 W