Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2A365 40W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2A365 Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2A365 vs EVALSF2-ICE2A0565Z-12
Part No
EVALSF2-ICE2A365
EVALSF2-ICE2A0565Z-12
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolSET?F2
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
10 W
Current - Output
16V
5V
Voltage - Input
2.5A
2A
Regulator Topology
85 ~ 270 VAC
85 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
-
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A365
ICE2A0565