EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
Description:  BOARD DEMO ICE2A365 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 11600
EVALSF2-ICE2A365 vs EVALSTSR30-60W
Series
CoolSET?F2
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
60 W
Current - Output
16V
12V
Voltage - Input
2.5A
5A
Regulator Topology
85 ~ 270 VAC
88 ~ 264 VAC
Frequency - Switching
Flyback
Flyback
Board Type
-
68kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A365
L6668, STSR30