Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2B765P
EVALSF2-ICE2B765P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2B765P 80W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2B765P Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2B765P vs EVAL-ADUM5010EBZ
Part No
EVALSF2-ICE2B765P
EVAL-ADUM5010EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolSET?F2
IsoPower?, iCoupler?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
80 W
3.15V ~ 5.25V
Current - Output
24V
-
Voltage - Input
3.3A
-
Regulator Topology
85 ~ 270 VAC
-
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM5010
Power - Output
ICE2B765
-