Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3A5565P
EVALSF3-ICE3A5565P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3A5565P 100W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3A5565P Datasheet
History Price: $180.66
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3A5565P vs EVAL-ADUM4070EBZ
Part No
EVALSF3-ICE3A5565P
EVAL-ADUM4070EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolSET?F3
iCoupler?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
100 W
5V
Current - Output
18V
500mA
Voltage - Input
5.56A
5V
Regulator Topology
85 ~ 265 VAC
-
Frequency - Switching
Flyback
500kHz
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4070
Power - Output
ICE3A5565
2.5 W