EVALSF3-ICE3B0565
EVALSF3-ICE3B0565
Obsolete
Description:  BOARD DEMO ICE3B0565 15W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 27200
EVALSF3-ICE3B0565 vs EVAL-ADUM5020EBZ
Series
CoolSET?F3
IsoPower?, iCoupler?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12 W
3.3V or 5V
Current - Output
12V
100mA
Voltage - Input
1A
5V
Regulator Topology
85 ~ 265 VAC
-
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM5020
Power - Output
ICE3B0565
-