EVALSF3-ICE3B0565
EVALSF3-ICE3B0565
Obsolete
Description:  BOARD DEMO ICE3B0565 15W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 27200
EVALSF3-ICE3B0565 vs EVAL-LT8350-AZ
Series
CoolSET?F3
Silent Switcher?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12 W
12V
Current - Output
12V
2.5A
Voltage - Input
1A
3V ~ 40V
Regulator Topology
85 ~ 265 VAC
Buck-Boost
Frequency - Switching
Flyback
350kHz
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
ICE3B0565
-