EVALSF3-ICE3B1565
EVALSF3-ICE3B1565
Obsolete
Description:  BOARD DEMO ICE3B1565 20W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43600
EVALSF3-ICE3B1565 vs EVAL-L5963
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
20 W
1.2V, 3.3V, 5V
Current - Output
16V
3A, 3A, 250mA
Voltage - Input
1.25A
3.5V ~ 26V
Regulator Topology
85 ~ 265 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
ICE3B1565
-