EVALSF3-ICE3B1565
EVALSF3-ICE3B1565
Obsolete
Description:  BOARD DEMO ICE3B1565 20W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43600
EVALSF3-ICE3B1565 vs EVAL-LT8604-AZ
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
20 W
4.85V ~ 5.15V
Current - Output
16V
120mA
Voltage - Input
1.25A
5.9V ~ 42V
Regulator Topology
85 ~ 265 VAC
Buck
Frequency - Switching
Flyback
700kHz
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8604
Power - Output
ICE3B1565
-