Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3B1565
EVALSF3-ICE3B1565
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3B1565 20W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3B1565 Datasheet
History Price: Obsolete
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3B1565 vs EVAL-PSR01B-35W
Part No
EVALSF3-ICE3B1565
EVAL-PSR01B-35W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
20 W
48V
Current - Output
16V
730mA
Voltage - Input
1.25A
90 ~ 265 VAC
Regulator Topology
85 ~ 265 VAC
Flyback
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
HVLED001B, STF10LN80K5
Power - Output
ICE3B1565
35 W