Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3B2065P
EVALSF3-ICE3B2065P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3B2065P 40W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3B2065P Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3B2065P vs EVAL-L5963Q
Part No
EVALSF3-ICE3B2065P
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
40 W
1.2V, 3.3V, 5V
Current - Output
18V
3A, 3A, 250mA
Voltage - Input
2.22A
3.5V ~ 26V
Regulator Topology
85 ~ 265 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
ICE3B2065
-