EVALSF3-ICE3B2065P
EVALSF3-ICE3B2065P
Obsolete
Description:  BOARD DEMO ICE3B2065P 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 10000
EVALSF3-ICE3B2065P vs EVALSF3-ICE3A5565P
Series
CoolSET?F3
CoolSET?F3
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
100 W
Current - Output
18V
18V
Voltage - Input
2.22A
5.56A
Regulator Topology
85 ~ 265 VAC
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
67kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3B2065
ICE3A5565