EVALSF3-ICE3B2565
EVALSF3-ICE3B2565
Obsolete
Description:  BOARD DEMO ICE3B2565 30.4W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 26400
EVALSF3-ICE3B2565 vs EVALPS540125ATOBO1
Series
CoolSET?F3
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
30.4 W
-
Current - Output
16V
0.25V ~ 5.1V
Voltage - Input
1.9A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
85 ~ 265 VAC
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
67kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3B2565
IRPS5401