EVALSF3-ICE3B2565
EVALSF3-ICE3B2565
Obsolete
Description:  BOARD DEMO ICE3B2565 30.4W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 26400
EVALSF3-ICE3B2565 vs EVALTSM1052
Series
CoolSET?F3
VIPER?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
30.4 W
3 W
Current - Output
16V
5.1V
Voltage - Input
1.9A
600mA
Regulator Topology
85 ~ 265 VAC
90 ~ 264 VAC
Frequency - Switching
Flyback
Flyback
Board Type
67kHz
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3B2565
TSM1052, VIPer12A