EVALSF3-ICE3DS01
EVALSF3-ICE3DS01
Obsolete
Description:  BOARD DEMO ICE3DS01 60W 8-DIP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 9200
EVALSF3-ICE3DS01 vs EVAL-LT8333-AZ
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
28 W
12V
Current - Output
5V, 12V
1.25A, 1.1A, 1A
Voltage - Input
2A, 1.5A
3V ~ 26V
Regulator Topology
90 ~ 270 VAC
Boost, Inverting, SEPTIC
Frequency - Switching
Flyback
2MHz
Board Type
110kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8333
Power - Output
ICE3DS01
-