Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3DS01
EVALSF3-ICE3DS01
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3DS01 60W 8-DIP
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3DS01 Datasheet
History Price: Obsolete
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3DS01 vs EVAL5986
Part No
EVALSF3-ICE3DS01
EVAL5986
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
28 W
1.8V
Current - Output
5V, 12V
2.5A
Voltage - Input
2A, 1.5A
2.9V ~ 18V
Regulator Topology
90 ~ 270 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
110kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5986
Power - Output
ICE3DS01
-