☰
EVALSF3-ICE3DS01
EVALSF3-ICE3DS01
Obsolete
Description:  BOARD DEMO ICE3DS01 60W 8-DIP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 7360
EVALSF3-ICE3DS01 vs EVALPM8800A-HP
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
28 W
20 W
Current - Output
5V, 12V
5V
Voltage - Input
2A, 1.5A
4A
Regulator Topology
90 ~ 270 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
110kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3DS01
PM8800A