EVALSF3-ICE3DS01G-60W
EVALSF3-ICE3DS01G-60W
Obsolete
Description:  BOARD DEMO ICE3DS01G 60W SO-8
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25600
EVALSF3-ICE3DS01G-60W vs EVAL-LT8350-AZ
Series
CoolMOS?, CoolSET?
Silent Switcher?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up or Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
28 W
12V
Current - Output
5V, 12V
2.5A
Voltage - Input
2A, 1.5A
3V ~ 40V
Regulator Topology
90 ~ 270 VAC
Buck-Boost
Frequency - Switching
Flyback
350kHz
Board Type
110kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
ICE3DS01
-