EVALSF3-ICE3DS01G-60W
EVALSF3-ICE3DS01G-60W
Obsolete
Description:  BOARD DEMO ICE3DS01G 60W SO-8
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25600
EVALSF3-ICE3DS01G-60W vs EVAL-LT8604-AZ
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
28 W
4.85V ~ 5.15V
Current - Output
5V, 12V
120mA
Voltage - Input
2A, 1.5A
5.9V ~ 42V
Regulator Topology
90 ~ 270 VAC
Buck
Frequency - Switching
Flyback
700kHz
Board Type
110kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8604
Power - Output
ICE3DS01
-