Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3DS01G-60W
EVALSF3-ICE3DS01G-60W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3DS01G 60W SO-8
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3DS01G-60W Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3DS01G-60W vs EVAL-STCH03-45W
Part No
EVALSF3-ICE3DS01G-60W
EVAL-STCH03-45W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary and Secondary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
28 W
12V
Current - Output
5V, 12V
3.75A
Voltage - Input
2A, 1.5A
90 ~ 265VAC
Regulator Topology
90 ~ 270 VAC
Flyback
Frequency - Switching
Flyback
154kHz
Board Type
110kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
STCH03
Power - Output
ICE3DS01
45 W