Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3DS01G-60W
EVALSF3-ICE3DS01G-60W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3DS01G 60W SO-8
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3DS01G-60W Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3DS01G-60W vs EVALSF2-ICE2A365
Part No
EVALSF3-ICE3DS01G-60W
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolMOS?, CoolSET?
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
28 W
40 W
Current - Output
5V, 12V
16V
Voltage - Input
2A, 1.5A
2.5A
Regulator Topology
90 ~ 270 VAC
85 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
110kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3DS01
ICE2A365