Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL USING L6668 & STSR30
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTSR30-60W Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTSR30-60W vs EVAL-LT8604-AZ
Part No
EVALSTSR30-60W
EVAL-LT8604-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
60 W
4.85V ~ 5.15V
Current - Output
12V
120mA
Voltage - Input
5A
5.9V ~ 42V
Regulator Topology
88 ~ 264 VAC
Buck
Frequency - Switching
Flyback
700kHz
Board Type
68kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8604
Power - Output
L6668, STSR30
-