EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
Description:  BOARD EVAL USING L6668 & STSR30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 8400
EVALSTSR30-60W vs EVAL-PSR01B-35W
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
60 W
48V
Current - Output
12V
730mA
Voltage - Input
5A
90 ~ 265 VAC
Regulator Topology
88 ~ 264 VAC
Flyback
Frequency - Switching
Flyback
-
Board Type
68kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
HVLED001B, STF10LN80K5
Power - Output
L6668, STSR30
35 W