EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
Description:  BOARD EVAL USING L6668 & STSR30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 8400
EVALSTSR30-60W vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
60 W
20 W
Current - Output
12V
5V
Voltage - Input
5A
4A
Regulator Topology
88 ~ 264 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
68kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6668, STSR30
PM8800A