Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL USING L6668 & STSR30
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTSR30-60W Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTSR30-60W vs EVALPS5401INTTOBO1
Part No
EVALSTSR30-60W
EVALPS5401INTTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
60 W
-
Current - Output
12V
0.25V ~ 5.1V
Voltage - Input
5A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
88 ~ 264 VAC
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
68kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6668, STSR30
IRPS5401