EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
EVALTSM1052 vs EVAL-ADUM4471EBZ
Series
VIPER?
iCoupler?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3 W
5V
Current - Output
5.1V
500mA
Voltage - Input
600mA
5V
Regulator Topology
90 ~ 264 VAC
-
Frequency - Switching
Flyback
500kHz
Board Type
60kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
TSM1052, VIPer12A
2.5 W